Capital Lighting, Inc. P611-077 Lamps-Swing Arm-Wall 435315

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 5.75 Extension: 8 Bulb Type: JDD Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.58 Product Name: One Light Swing Arm Wall Sconce Category: Wall Sconce Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 5.75 Extension: 8 Bulb Type: JDD Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.58 Product Name: One Light Swing Arm Wall Sconce Category: Wall Sconce Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P611-077 Lamps-Swing Arm-Wall - 435315 - Capital Lighting, Inc.
Columbus, OH, USA
P611-077 Lamps-Swing Arm-Wall
435315
P611-077 Lamps-Swing Arm-Wall 435315
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 5.75 Extension: 8 Bulb Type: JDD Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.58 Product Name: One Light Swing Arm Wall Sconce Category: Wall Sconce Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 5.75
Extension: 8
Bulb
Type: JDD Xenon
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 3.58
Product Name: One Light Swing Arm Wall Sconce
Category: Wall Sconce
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435315
Product Name P611-077 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details