Capital Lighting, Inc. P591-084 Semi-Flush Mts.-Bowl Style 435310

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 8.91 Product Name: Three Light Semi-Flush Category: Semi Flush Glass: White Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 8.91 Product Name: Three Light Semi-Flush Category: Semi Flush Glass: White Frosted

Suppliers

Company
Product
Description
Supplier Links
P591-084 Semi-Flush Mts.-Bowl Style - 435310 - Capital Lighting, Inc.
Columbus, OH, USA
P591-084 Semi-Flush Mts.-Bowl Style
435310
P591-084 Semi-Flush Mts.-Bowl Style 435310
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 8.91 Product Name: Three Light Semi-Flush Category: Semi Flush Glass: White Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 8.91
Product Name: Three Light Semi-Flush
Category: Semi Flush
Glass: White Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435310
Product Name P591-084 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details