Capital Lighting, Inc. P626-084 Lamps-Floor Lamps 435307

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Weight: 21.12 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Chocolate Mousse
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Weight: 21.12 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Chocolate Mousse

Suppliers

Company
Product
Description
Supplier Links
P626-084 Lamps-Floor Lamps - 435307 - Capital Lighting, Inc.
Columbus, OH, USA
P626-084 Lamps-Floor Lamps
435307
P626-084 Lamps-Floor Lamps 435307
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Weight: 21.12 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Chocolate Mousse

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 21.12
Product Name: Three Light Floor Lamp
Category: Floor Lamp
Glass: Chocolate Mousse

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435307
Product Name P626-084 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details