Capital Lighting, Inc. 9166AZ Exterior -Wall Mount 435286

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927262682 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927262682 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9166AZ Exterior -Wall Mount - 435286 - Capital Lighting, Inc.
Columbus, OH, USA
9166AZ Exterior -Wall Mount
435286
9166AZ Exterior -Wall Mount 435286
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927262682 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Weight: 3.75
Product Name: One Light Wall Bracket
UPC: 783927262682
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435286
Product Name 9166AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details