Capital Lighting, Inc. 9166GNT Exterior -Wall Mount 435283

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Granite Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927260497 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Granite Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927260497 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9166GNT Exterior -Wall Mount - 435283 - Capital Lighting, Inc.
Columbus, OH, USA
9166GNT Exterior -Wall Mount
435283
9166GNT Exterior -Wall Mount 435283
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Granite Weight: 3.75 Product Name: One Light Wall Bracket UPC: 783927260497 Category: Outdoor Wall Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Granite
Weight: 3.75
Product Name: One Light Wall Bracket
UPC: 783927260497
Category: Outdoor Wall Bracket
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435283
Product Name 9166GNT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details