Capital Lighting, Inc. 9168AZ Exterior -Wall Mount 435282

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Wall Bracket UPC: 783927262699 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Wall Bracket UPC: 783927262699 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9168AZ Exterior -Wall Mount - 435282 - Capital Lighting, Inc.
Columbus, OH, USA
9168AZ Exterior -Wall Mount
435282
9168AZ Exterior -Wall Mount 435282
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Wall Bracket UPC: 783927262699 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 9.4
Product Name: One Light Wall Bracket
UPC: 783927262699
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435282
Product Name 9168AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details