Capital Lighting, Inc. 6086OZ Sconces-Single Glass 435278

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.13 Length 8.13 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927259484 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.13 Length 8.13 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927259484 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6086OZ Sconces-Single Glass - 435278 - Capital Lighting, Inc.
Columbus, OH, USA
6086OZ Sconces-Single Glass
435278
6086OZ Sconces-Single Glass 435278
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.13 Length 8.13 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927259484 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.13
Length 8.13
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 1.5
Product Name: One Light Wall Fixture
UPC: 783927259484
Category: Wall Fixtures
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435278
Product Name 6086OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details