Capital Lighting, Inc. 69001 Sconces-Pocket 435244

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Wall Fixture UPC: 783927238892 Category: Wall Fixtures Glass: Alabaster Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Wall Fixture UPC: 783927238892 Category: Wall Fixtures Glass: Alabaster Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69001 Sconces-Pocket - 435244 - Capital Lighting, Inc.
Columbus, OH, USA
69001 Sconces-Pocket
435244
69001 Sconces-Pocket 435244
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Wall Fixture UPC: 783927238892 Category: Wall Fixtures Glass: Alabaster Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 7.7
Product Name: Two Light Wall Fixture
UPC: 783927238892
Category: Wall Fixtures
Glass: Alabaster
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435244
Product Name 69001 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details