Capital Lighting, Inc. 74116 Lamps-Floor Lamps 435236

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 30.5 Product Name: One Light Floor Lamp UPC: 038463021003 Category: Floor Lamps Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 30.5 Product Name: One Light Floor Lamp UPC: 038463021003 Category: Floor Lamps Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74116 Lamps-Floor Lamps - 435236 - Capital Lighting, Inc.
Columbus, OH, USA
74116 Lamps-Floor Lamps
435236
74116 Lamps-Floor Lamps 435236
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 30.5 Product Name: One Light Floor Lamp UPC: 038463021003 Category: Floor Lamps Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 56.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 30.5
Product Name: One Light Floor Lamp
UPC: 038463021003
Category: Floor Lamps
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435236
Product Name 74116 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details