Capital Lighting, Inc. 8116OZ Flush Mounts-Bowl Style 435227

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.30 Height: 6.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927260725 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.30 Height: 6.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927260725 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8116OZ Flush Mounts-Bowl Style - 435227 - Capital Lighting, Inc.
Columbus, OH, USA
8116OZ Flush Mounts-Bowl Style
435227
8116OZ Flush Mounts-Bowl Style 435227
PRODUCT DETAILS / SPECS Width/Dia: 15.30 Height: 6.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927260725 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.30
Height: 6.44
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 3.8
Product Name: Three Light Flush Mount
UPC: 783927260725
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435227
Product Name 8116OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details