Capital Lighting, Inc. 9110BA Sconces-Single Glass 435222

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 18.38 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927259040 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 18.38 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927259040 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9110BA Sconces-Single Glass - 435222 - Capital Lighting, Inc.
Columbus, OH, USA
9110BA Sconces-Single Glass
435222
9110BA Sconces-Single Glass 435222
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 18.38 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927259040 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 18.38
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Aluminum
Weight: 8.35
Product Name: One Light Outdoor Fixture
UPC: 783927259040
Category: Outdoor Wall Bracket
Glass: White Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435222
Product Name 9110BA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details