Capital Lighting, Inc. 9109BK Sconces-Single Glass 435220

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927260107 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927260107 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9109BK Sconces-Single Glass - 435220 - Capital Lighting, Inc.
Columbus, OH, USA
9109BK Sconces-Single Glass
435220
9109BK Sconces-Single Glass 435220
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.31 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927260107 Category: Outdoor Wall Bracket Glass: White Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.31
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.8
Product Name: One Light Outdoor Fixture
UPC: 783927260107
Category: Outdoor Wall Bracket
Glass: White Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435220
Product Name 9109BK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details