Capital Lighting, Inc. 8111OZ Flush Mounts-Bowl Style 435202

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260664 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260664 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8111OZ Flush Mounts-Bowl Style - 435202 - Capital Lighting, Inc.
Columbus, OH, USA
8111OZ Flush Mounts-Bowl Style
435202
8111OZ Flush Mounts-Bowl Style 435202
PRODUCT DETAILS / SPECS Width/Dia: 11.30 Height: 6.20 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927260664 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.30
Height: 6.20
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 2.8
Product Name: Two Light Flush Mount
UPC: 783927260664
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435202
Product Name 8111OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details