PRODUCT DETAILS / SPECS
Width/Dia: 10.51
Height: 17.34
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Textured Granite
Weight: 8.6
Product Name: One Light Outdoor Fixture
UPC: 783927267458
Category: Fluorescent Outdoor Ceiling
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp
Chain: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 435098 |
| Product Name | 11066GNT Exterior -Hanging |
| Application | Residential; Outdoor |