Capital Lighting, Inc. 11068GNT Exterior -Wall Mount 435076

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267410 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267410 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11068GNT Exterior -Wall Mount - 435076 - Capital Lighting, Inc.
Columbus, OH, USA
11068GNT Exterior -Wall Mount
435076
11068GNT Exterior -Wall Mount 435076
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 7.3 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Textured Granite Weight: 6.2 Product Name: One Light Outdoor Fixture UPC: 783927267410 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 7.3
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Textured Granite
Weight: 6.2
Product Name: One Light Outdoor Fixture
UPC: 783927267410
Category: Fluorescent Outdoor Wall Brkt
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435076
Product Name 11068GNT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details