Capital Lighting, Inc. 11069AZ Exterior -Wall Mount 435073

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.20 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927267403 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.20 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927267403 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11069AZ Exterior -Wall Mount - 435073 - Capital Lighting, Inc.
Columbus, OH, USA
11069AZ Exterior -Wall Mount
435073
11069AZ Exterior -Wall Mount 435073
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.20 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927267403 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.20
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 9.7
Product Name: One Light Outdoor Fixture
UPC: 783927267403
Category: Fluorescent Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435073
Product Name 11069AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details