Capital Lighting, Inc. 11070GNT Exterior -Post/Pier Head 435072

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267373 Category: Fluorescent Outdoor Post Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267373 Category: Fluorescent Outdoor Post Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11070GNT Exterior -Post/Pier Head - 435072 - Capital Lighting, Inc.
Columbus, OH, USA
11070GNT Exterior -Post/Pier Head
435072
11070GNT Exterior -Post/Pier Head 435072
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267373 Category: Fluorescent Outdoor Post Glass: Etched Opal Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.51
Height: 19.83
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Textured Granite
Weight: 10.05
Product Name: One Light Outdoor Fixture
UPC: 783927267373
Category: Fluorescent Outdoor Post
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435072
Product Name 11070GNT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details