Capital Lighting, Inc. 11070AZ Exterior -Post/Pier Head 435070

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267380 Category: Fluorescent Outdoor Post Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267380 Category: Fluorescent Outdoor Post Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11070AZ Exterior -Post/Pier Head - 435070 - Capital Lighting, Inc.
Columbus, OH, USA
11070AZ Exterior -Post/Pier Head
435070
11070AZ Exterior -Post/Pier Head 435070
PRODUCT DETAILS / SPECS Width/Dia: 10.51 Height: 19.83 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927267380 Category: Fluorescent Outdoor Post Glass: Light Umber Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.51
Height: 19.83
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 10.05
Product Name: One Light Outdoor Fixture
UPC: 783927267380
Category: Fluorescent Outdoor Post
Glass: Light Umber
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435070
Product Name 11070AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details