Capital Lighting, Inc. 1859CZ Mid. Chandeliers-Glass Up 435049

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Carre Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 783927260626 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Carre Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 783927260626 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
1859CZ Mid. Chandeliers-Glass Up - 435049 - Capital Lighting, Inc.
Columbus, OH, USA
1859CZ Mid. Chandeliers-Glass Up
435049
1859CZ Mid. Chandeliers-Glass Up 435049
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Carre Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 783927260626 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Carre Bronze
Weight: 21
Product Name: Five Light Chandelier
UPC: 783927260626
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435049
Product Name 1859CZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details