Capital Lighting, Inc. 3658CZ Semi-Flush Mts.-Bowl Style 435035

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927260619 Category: Semi-Flush Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927260619 Category: Semi-Flush Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3658CZ Semi-Flush Mts.-Bowl Style - 435035 - Capital Lighting, Inc.
Columbus, OH, USA
3658CZ Semi-Flush Mts.-Bowl Style
435035
3658CZ Semi-Flush Mts.-Bowl Style 435035
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927260619 Category: Semi-Flush Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Carre Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 783927260619
Category: Semi-Flush
Glass: Mocha Whisp
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435035
Product Name 3658CZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details