Capital Lighting, Inc. 3606OZ Semi-Flush Mts.-Bowl Style 435032

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927262026 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927262026 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3606OZ Semi-Flush Mts.-Bowl Style - 435032 - Capital Lighting, Inc.
Columbus, OH, USA
3606OZ Semi-Flush Mts.-Bowl Style
435032
3606OZ Semi-Flush Mts.-Bowl Style 435032
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927262026 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.3
Product Name: Three Light Semi Flush
UPC: 783927262026
Category: Semi-Flush
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435032
Product Name 3606OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details