Capital Lighting, Inc. 8092/6 Mid. Chandeliers-Candle 434899

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cream Weight: 14 Product Name: Six Light Chandelier UPC: 748119809267 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cream Weight: 14 Product Name: Six Light Chandelier UPC: 748119809267 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
8092/6 Mid. Chandeliers-Candle - 434899 - Capital Lighting, Inc.
Columbus, OH, USA
8092/6 Mid. Chandeliers-Candle
434899
8092/6 Mid. Chandeliers-Candle 434899
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cream Weight: 14 Product Name: Six Light Chandelier UPC: 748119809267 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Cream
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119809267
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434899
Product Name 8092/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details