Capital Lighting, Inc. 1375-859 Fans-Light Kits 434878

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1375-859 Fans-Light Kits - 434878 - Capital Lighting, Inc.
Columbus, OH, USA
1375-859 Fans-Light Kits
434878
1375-859 Fans-Light Kits 434878
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Qty: 1
Wattage: 13
Finish: Matte Black
Product Name: One Light Light Kit
Category: Light Kit
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434878
Product Name 1375-859 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details