Capital Lighting, Inc. 1374-844 Fans-Light Kits 434877

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1374-844 Fans-Light Kits - 434877 - Capital Lighting, Inc.
Columbus, OH, USA
1374-844 Fans-Light Kits
434877
1374-844 Fans-Light Kits 434877
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 6.50
Bulb
Qty: 1
Wattage: 13
Finish: Toasted Sienna
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434877
Product Name 1374-844 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details