Capital Lighting, Inc. 1374-859 Fans-Light Kits 434874

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1374-859 Fans-Light Kits - 434874 - Capital Lighting, Inc.
Columbus, OH, USA
1374-859 Fans-Light Kits
434874
1374-859 Fans-Light Kits 434874
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 6.50
Bulb
Qty: 1
Wattage: 13
Finish: Matte Black
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434874
Product Name 1374-859 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details