Capital Lighting, Inc. 1376-895 Fans-Light Kits 434844

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1376-895 Fans-Light Kits - 434844 - Capital Lighting, Inc.
Columbus, OH, USA
1376-895 Fans-Light Kits
434844
1376-895 Fans-Light Kits 434844
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.25
Bulb
Qty: 1
Wattage: 13
Finish: Old World
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434844
Product Name 1376-895 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details