Capital Lighting, Inc. 4057/8+1 Mid. Chandeliers-Candle 434598

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 20 Product Name: Nine Light Chandelier UPC: 748119405780 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 20 Product Name: Nine Light Chandelier UPC: 748119405780 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
4057/8+1 Mid. Chandeliers-Candle - 434598 - Capital Lighting, Inc.
Columbus, OH, USA
4057/8+1 Mid. Chandeliers-Candle
434598
4057/8+1 Mid. Chandeliers-Candle 434598
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 20 Product Name: Nine Light Chandelier UPC: 748119405780 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Sunset Silver
Weight: 20
Product Name: Nine Light Chandelier
UPC: 748119405780
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434598
Product Name 4057/8+1 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details