Capital Lighting, Inc. 4056/6+1 Mid. Chandeliers-Candle 434595

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Sunset Silver Weight: 15 Product Name: Seven Light Chandelier UPC: 748119405667 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Sunset Silver Weight: 15 Product Name: Seven Light Chandelier UPC: 748119405667 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4056/6+1 Mid. Chandeliers-Candle - 434595 - Capital Lighting, Inc.
Columbus, OH, USA
4056/6+1 Mid. Chandeliers-Candle
434595
4056/6+1 Mid. Chandeliers-Candle 434595
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Sunset Silver Weight: 15 Product Name: Seven Light Chandelier UPC: 748119405667 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Sunset Silver
Weight: 15
Product Name: Seven Light Chandelier
UPC: 748119405667
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434595
Product Name 4056/6+1 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details