Capital Lighting, Inc. 4055/4+1 Mid. Chandeliers-Candle 434592

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119405544 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119405544 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4055/4+1 Mid. Chandeliers-Candle - 434592 - Capital Lighting, Inc.
Columbus, OH, USA
4055/4+1 Mid. Chandeliers-Candle
434592
4055/4+1 Mid. Chandeliers-Candle 434592
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119405544 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Sunset Silver
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119405544
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434592
Product Name 4055/4+1 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details