Capital Lighting, Inc. 42134/1 Exterior -Post/Pier Head 434578

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 15 Product Name: One Light Outdoor Post Light UPC: 748119421346 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 15 Product Name: One Light Outdoor Post Light UPC: 748119421346 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42134/1 Exterior -Post/Pier Head - 434578 - Capital Lighting, Inc.
Columbus, OH, USA
42134/1 Exterior -Post/Pier Head
434578
42134/1 Exterior -Post/Pier Head 434578
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 15 Product Name: One Light Outdoor Post Light UPC: 748119421346 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 15
Product Name: One Light Outdoor Post Light
UPC: 748119421346
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434578
Product Name 42134/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details