Capital Lighting, Inc. 42131/1 Exterior -Wall Mount 434570

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 14 Product Name: One Light Outdoor Sconce UPC: 748119421315 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 14 Product Name: One Light Outdoor Sconce UPC: 748119421315 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42131/1 Exterior -Wall Mount - 434570 - Capital Lighting, Inc.
Columbus, OH, USA
42131/1 Exterior -Wall Mount
434570
42131/1 Exterior -Wall Mount 434570
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 14 Product Name: One Light Outdoor Sconce UPC: 748119421315 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 14
Product Name: One Light Outdoor Sconce
UPC: 748119421315
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434570
Product Name 42131/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details