Capital Lighting, Inc. 42154/1 Exterior -Post/Pier Head 434569

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Post Light UPC: 748119421544 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Post Light UPC: 748119421544 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42154/1 Exterior -Post/Pier Head - 434569 - Capital Lighting, Inc.
Columbus, OH, USA
42154/1 Exterior -Post/Pier Head
434569
42154/1 Exterior -Post/Pier Head 434569
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Post Light UPC: 748119421544 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 16
Product Name: One Light Outdoor Post Light
UPC: 748119421544
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434569
Product Name 42154/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details