Capital Lighting, Inc. 42155/1 Exterior -Post/Pier Head 434567

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 25 Product Name: One Light Outdoor UPC: 748119421551 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 25 Product Name: One Light Outdoor UPC: 748119421551 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42155/1 Exterior -Post/Pier Head - 434567 - Capital Lighting, Inc.
Columbus, OH, USA
42155/1 Exterior -Post/Pier Head
434567
42155/1 Exterior -Post/Pier Head 434567
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 25 Product Name: One Light Outdoor UPC: 748119421551 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clay Bronze
Weight: 25
Product Name: One Light Outdoor
UPC: 748119421551
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434567
Product Name 42155/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details