Capital Lighting, Inc. 42170/1 Exterior -Wall Mount 434560

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421704 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421704 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42170/1 Exterior -Wall Mount - 434560 - Capital Lighting, Inc.
Columbus, OH, USA
42170/1 Exterior -Wall Mount
434560
42170/1 Exterior -Wall Mount 434560
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421704 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 9
Product Name: One Light Outdoor Sconce
UPC: 748119421704
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434560
Product Name 42170/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details