Capital Lighting, Inc. 42141/1 Exterior -Wall Mount 434547

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119421414 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119421414 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42141/1 Exterior -Wall Mount - 434547 - Capital Lighting, Inc.
Columbus, OH, USA
42141/1 Exterior -Wall Mount
434547
42141/1 Exterior -Wall Mount 434547
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119421414 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 10
Product Name: One Light Outdoor Sconce
UPC: 748119421414
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434547
Product Name 42141/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details