Capital Lighting, Inc. 42142/2 Exterior -Wall Mount 434544

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: Two Light Sconce UPC: 748119421421 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: Two Light Sconce UPC: 748119421421 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42142/2 Exterior -Wall Mount - 434544 - Capital Lighting, Inc.
Columbus, OH, USA
42142/2 Exterior -Wall Mount
434544
42142/2 Exterior -Wall Mount 434544
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: Two Light Sconce UPC: 748119421421 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Clay Bronze
Weight: 16
Product Name: Two Light Sconce
UPC: 748119421421
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434544
Product Name 42142/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details