Capital Lighting, Inc. 42144/2 Exterior -Post/Pier Head 434543

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Post Light UPC: 748119421445 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Post Light UPC: 748119421445 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42144/2 Exterior -Post/Pier Head - 434543 - Capital Lighting, Inc.
Columbus, OH, USA
42144/2 Exterior -Post/Pier Head
434543
42144/2 Exterior -Post/Pier Head 434543
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Post Light UPC: 748119421445 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Clay Bronze
Weight: 15
Product Name: Two Light Outdoor Post Light
UPC: 748119421445
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434543
Product Name 42144/2 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details