Capital Lighting, Inc. 42150/1 Exterior -Wall Mount 434540

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421506 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421506 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42150/1 Exterior -Wall Mount - 434540 - Capital Lighting, Inc.
Columbus, OH, USA
42150/1 Exterior -Wall Mount
434540
42150/1 Exterior -Wall Mount 434540
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 748119421506 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 9
Product Name: One Light Outdoor Sconce
UPC: 748119421506
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434540
Product Name 42150/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details