Capital Lighting, Inc. 517-1J Mini Pendants-Cable 434538

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006574 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006574 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
517-1J Mini Pendants-Cable - 434538 - Capital Lighting, Inc.
Columbus, OH, USA
517-1J Mini Pendants-Cable
434538
517-1J Mini Pendants-Cable 434538
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006574 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006574
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434538
Product Name 517-1J Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details