Capital Lighting, Inc. 546-1SLV-CRC Mini Pendants-Cable 434529

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546179 Category: Pendant Glass: Silver Crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546179 Category: Pendant Glass: Silver Crackle

Suppliers

Company
Product
Description
Supplier Links
546-1SLV-CRC Mini Pendants-Cable - 434529 - Capital Lighting, Inc.
Columbus, OH, USA
546-1SLV-CRC Mini Pendants-Cable
434529
546-1SLV-CRC Mini Pendants-Cable 434529
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546179 Category: Pendant Glass: Silver Crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 748119546179
Category: Pendant
Glass: Silver Crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434529
Product Name 546-1SLV-CRC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details