Capital Lighting, Inc. 546-1RBY-CRC Mini Pendants-Cable 434508

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546100 Category: Pendant Glass: Ruby Crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546100 Category: Pendant Glass: Ruby Crackle

Suppliers

Company
Product
Description
Supplier Links
546-1RBY-CRC Mini Pendants-Cable - 434508 - Capital Lighting, Inc.
Columbus, OH, USA
546-1RBY-CRC Mini Pendants-Cable
434508
546-1RBY-CRC Mini Pendants-Cable 434508
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 748119546100 Category: Pendant Glass: Ruby Crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 748119546100
Category: Pendant
Glass: Ruby Crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434508
Product Name 546-1RBY-CRC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details