PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006864
Category: Pendant
Glass: Sapphire Blue
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 434503 |
| Product Name | 522-1S Mini Pendants-Cable |
| Application | Residential |