Capital Lighting, Inc. 1523/2 Flush Mounts-Bowl Style 434269

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152325 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152325 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1523/2 Flush Mounts-Bowl Style - 434269 - Capital Lighting, Inc.
Columbus, OH, USA
1523/2 Flush Mounts-Bowl Style
434269
1523/2 Flush Mounts-Bowl Style 434269
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152325 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Antique Gold Leaf
Weight: 11
Product Name: Two Light Flush Mount
UPC: 748119152325
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434269
Product Name 1523/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details