Capital Lighting, Inc. 1525/2 Flush Mounts-Bowl Style 434264

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152523 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152523 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1525/2 Flush Mounts-Bowl Style - 434264 - Capital Lighting, Inc.
Columbus, OH, USA
1525/2 Flush Mounts-Bowl Style
434264
1525/2 Flush Mounts-Bowl Style 434264
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119152523 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Qty: 2
Wattage: 60
Finish: Antique Gold Leaf
Weight: 11
Product Name: Two Light Flush Mount
UPC: 748119152523
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434264
Product Name 1525/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details