Capital Lighting, Inc. 1513/2 Flush Mounts-Bowl Style 434246

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151328 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151328 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1513/2 Flush Mounts-Bowl Style - 434246 - Capital Lighting, Inc.
Columbus, OH, USA
1513/2 Flush Mounts-Bowl Style
434246
1513/2 Flush Mounts-Bowl Style 434246
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151328 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Silver Leaf
Weight: 11
Product Name: Two Light Flush Mount
UPC: 748119151328
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434246
Product Name 1513/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details