Capital Lighting, Inc. 1520/1 Sconces-Pocket 434242

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119152011 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119152011 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1520/1 Sconces-Pocket - 434242 - Capital Lighting, Inc.
Columbus, OH, USA
1520/1 Sconces-Pocket
434242
1520/1 Sconces-Pocket 434242
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 7 Product Name: One Light Sconce UPC: 748119152011 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Gold Leaf
Weight: 7
Product Name: One Light Sconce
UPC: 748119152011
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434242
Product Name 1520/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details