Capital Lighting, Inc. 2184/6+3 Large Chandeliers-Candle 434215

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 748119218465 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 748119218465 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2184/6+3 Large Chandeliers-Candle - 434215 - Capital Lighting, Inc.
Columbus, OH, USA
2184/6+3 Large Chandeliers-Candle
434215
2184/6+3 Large Chandeliers-Candle 434215
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 748119218465 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnt Bronze
Weight: 23
Product Name: Nine Light Chandelier
UPC: 748119218465
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434215
Product Name 2184/6+3 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details