Capital Lighting, Inc. 2181/3 Semi-Flush Mts.-Bowl Style 434211

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 748119218137 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 748119218137 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2181/3 Semi-Flush Mts.-Bowl Style - 434211 - Capital Lighting, Inc.
Columbus, OH, USA
2181/3 Semi-Flush Mts.-Bowl Style
434211
2181/3 Semi-Flush Mts.-Bowl Style 434211
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 748119218137 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Bronze
Weight: 16
Product Name: Three Light Semi Flush
UPC: 748119218137
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434211
Product Name 2181/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details