Capital Lighting, Inc. 21154 Pendants-Drum Shade 434189

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885482 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885482 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21154 Pendants-Drum Shade - 434189 - Capital Lighting, Inc.
Columbus, OH, USA
21154 Pendants-Drum Shade
434189
21154 Pendants-Drum Shade 434189
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885482 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver
Weight: 17
Product Name: Three Light Hanging Shade
UPC: 792977885482
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434189
Product Name 21154 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details