Capital Lighting, Inc. 21153 Pendants-Drum Shade 434158

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Brown Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885475 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Brown Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885475 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21153 Pendants-Drum Shade - 434158 - Capital Lighting, Inc.
Columbus, OH, USA
21153 Pendants-Drum Shade
434158
21153 Pendants-Drum Shade 434158
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Brown Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977885475 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Brown
Weight: 17
Product Name: Three Light Hanging Shade
UPC: 792977885475
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434158
Product Name 21153 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details